Murata Electronics Ceramic Capacitors GRM31AR72J103KW01D

Description
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16627-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16627-6-ND
Ceramic Capacitors 490-16627-6-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16627-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16627-1-ND
Ceramic Capacitors 490-16627-1-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16627-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16627-2-ND
Ceramic Capacitors 490-16627-2-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 630V Capacitor
60-GRM31AR72J103KW01D
10000PF 630V Capacitor 60-GRM31AR72J103KW01D
CAP CER 10000PF 630V X7R 1206 Product overview: GRM31AR72J103KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31AR72J103KW01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V X7R 1206 Product overview: GRM31AR72J103KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31AR72J103KW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-16627-6-ND 490-16627-1-ND 60-GRM31AR72J103KW01D
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 630V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details