Murata Electronics Ceramic Capacitors GRM31A7U3D680JW31D

Description
68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16833-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16833-1-ND
Ceramic Capacitors 490-16833-1-ND
68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16833-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16833-6-ND
Ceramic Capacitors 490-16833-6-ND
68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16833-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16833-2-ND
Ceramic Capacitors 490-16833-2-ND
68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3D680JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3D680JW31D
Ceramic Capacitors GRM31A7U3D680JW31D
CAP CER 68PF 2KV U2J 1206

CAP CER 68PF 2KV U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16833-1-ND 490-16833-6-ND GRM31A7U3D680JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details