Murata Power Solutions 22PF 1KV Capacitor GRM31A7U3A220JW31D

Description
CAP CER 22PF 1KV U2J 1206 Product overview: GRM31A7U3A220JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A220JW31 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 1KV U2J 1206 Product overview: GRM31A7U3A220JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A220JW31 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 1KV Capacitor
60-GRM31A7U3A220JW31D
22PF 1KV Capacitor 60-GRM31A7U3A220JW31D
CAP CER 22PF 1KV U2J 1206 Product overview: GRM31A7U3A220JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A220JW31 D can be used for catalog matching and distributor lookup.

CAP CER 22PF 1KV U2J 1206 Product overview: GRM31A7U3A220JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A220JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11634-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11634-2-ND
Ceramic Capacitors 490-11634-2-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11634-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11634-1-ND
Ceramic Capacitors 490-11634-1-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11634-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11634-6-ND
Ceramic Capacitors 490-11634-6-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A220JW31D - 803168-GRM31A7U3A220JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A220JW31D
803168-GRM31A7U3A220JW31D
Ceramic Capacitors - GRM31A7U3A220JW31D 803168-GRM31A7U3A220JW31D
Manufacturer: Murata Electronics Win Source Part Number: 803168-GRM31A7U3A220 JW31D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: U2J Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 803168-GRM31A7U3A220JW31D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: U2J
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Smd Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9915 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9915
Smd Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9915
SMD Multilayer Ceramic Capacitor, GRM Series, 22 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 22 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U3A220JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A220JW31D
Ceramic Capacitors GRM31A7U3A220JW31D
CAP CER 22PF 1KV U2J 1206

CAP CER 22PF 1KV U2J 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A7U3A220JW31D 490-11634-2-ND 490-11634-6-ND 803168-GRM31A7U3A220JW31D 55Y9915 GRM31A7U3A220JW31D
Product Name 22PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A7U3A220JW31D Smd Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1572-1652-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers