Murata Electronics Ceramic Capacitors - GRM31A7U3A181JW31D GRM31A7U3A181JW31D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919833-GRM31A7U3A181 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 180 pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919833-GRM31A7U3A181 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 180 pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U3A181JW31D - 919833-GRM31A7U3A181JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A181JW31D
919833-GRM31A7U3A181JW31D
Ceramic Capacitors - GRM31A7U3A181JW31D 919833-GRM31A7U3A181JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 919833-GRM31A7U3A181 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 180 pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919833-GRM31A7U3A181JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 180 pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A7U3A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
180PF 1KV Capacitor
60-GRM31A7U3A181JW31D
180PF 1KV Capacitor 60-GRM31A7U3A181JW31D
CAP CER 180PF 1KV U2J 1206 Product overview: GRM31A7U3A181JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A181JW31 D can be used for catalog matching and distributor lookup.

CAP CER 180PF 1KV U2J 1206 Product overview: GRM31A7U3A181JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A181JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U3A181JW31D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31A7U3A181JW31D-ND
Ceramic Capacitors GRM31A7U3A181JW31D-ND
180pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

180pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A181JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A181JW31D
Ceramic Capacitors GRM31A7U3A181JW31D
CAP CER 180PF 1KV U2J 1206

CAP CER 180PF 1KV U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31A7U3A181JW31D
CAP CER 180PF 1KV U2J 1206

CAP CER 180PF 1KV U2J 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919833-GRM31A7U3A181JW31D 60-GRM31A7U3A181JW31D GRM31A7U3A181JW31D-ND GRM31A7U3A181JW31D GRM31A7U3A181JW31D
Product Name Ceramic Capacitors - GRM31A7U3A181JW31D 180PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers