Murata Electronics Ceramic Capacitors GRM31A7U3A180JW31D

Description
CAP CER 18PF 1KV U2J 1206
Request a Quote Datasheet
Description
CAP CER 18PF 1KV U2J 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A7U3A180JW31DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 1KV U2J 1206

CAP CER 18PF 1KV U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A7U3A180JW31DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 1KV U2J 1206

CAP CER 18PF 1KV U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A7U3A180JW31DTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

18pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A180JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A180JW31D
Ceramic Capacitors GRM31A7U3A180JW31D
CAP CER 18PF 1KV U2J 1206

CAP CER 18PF 1KV U2J 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9914 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9914
Smd Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9914
SMD Multilayer Ceramic Capacitor, GRM Series, 18 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 18 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31A7U3A180JW31DDKR-ND 490-GRM31A7U3A180JW31DCT-ND GRM31A7U3A180JW31D 55Y9914
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers