Murata Electronics Ceramic Capacitors - GRM31A7U3A101JW31D GRM31A7U3A101JW31D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041808-GRM31A7U3A10 1JW31D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041808-GRM31A7U3A10 1JW31D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U3A101JW31D - 1041808-GRM31A7U3A101JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A101JW31D
1041808-GRM31A7U3A101JW31D
Ceramic Capacitors - GRM31A7U3A101JW31D 1041808-GRM31A7U3A101JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041808-GRM31A7U3A10 1JW31D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041808-GRM31A7U3A101JW31D
Packaging: Reel - TR
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100PF 1KV Capacitor
60-GRM31A7U3A101JW31D
100PF 1KV Capacitor 60-GRM31A7U3A101JW31D
CAP CER 100PF 1KV U2J 1206 Product overview: GRM31A7U3A101JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A101JW31 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 1KV U2J 1206 Product overview: GRM31A7U3A101JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A101JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202835P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202835P
MLCCs - Multilayer Ceramic Capacitors 8202835P
Murata GRM31A7U3A101JW31D

Murata GRM31A7U3A101JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202835
MLCCs - Multilayer Ceramic Capacitors 8202835
Murata GRM31A7U3A101JW31D

Murata GRM31A7U3A101JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706078 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706078
MLCCs - Multilayer Ceramic Capacitors 1706078
Murata GRM31A7U3A101JW31D

Murata GRM31A7U3A101JW31D

Supplier's Site
Ceramic Capacitors - 490-4301-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4301-1-ND
Ceramic Capacitors 490-4301-1-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4301-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4301-6-ND
Ceramic Capacitors 490-4301-6-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4301-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4301-2-ND
Ceramic Capacitors 490-4301-2-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A101JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A101JW31D
Ceramic Capacitors GRM31A7U3A101JW31D
CAP CER 100PF 1KV U2J 1206

CAP CER 100PF 1KV U2J 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9912 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9912
Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9912
SMD Multilayer Ceramic Capacitor, GRM Series, 100 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 100 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 65AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
65AH7127
Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 65AH7127
CAP, 100PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 100PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041808-GRM31A7U3A101JW31D 60-GRM31A7U3A101JW31D 8202835P 8202835 490-4301-1-ND 490-4301-6-ND GRM31A7U3A101JW31D 55Y9912 65AH7127
Product Name Ceramic Capacitors - GRM31A7U3A101JW31D 100PF 1KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
WVAC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details