Murata Electronics Ceramic Capacitors GRM31A7U3A100JW31D

Description
10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8330-2-ND
Ceramic Capacitors 490-8330-2-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8330-6-ND
Ceramic Capacitors 490-8330-6-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8330-1-ND
Ceramic Capacitors 490-8330-1-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A100JW31D - 804809-GRM31A7U3A100JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A100JW31D
804809-GRM31A7U3A100JW31D
Ceramic Capacitors - GRM31A7U3A100JW31D 804809-GRM31A7U3A100JW31D
Manufacturer: Murata Electronics Win Source Part Number: 804809-GRM31A7U3A100 JW31D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: U2J Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 804809-GRM31A7U3A100JW31D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: U2J
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
10PF 1KV Capacitor
60-GRM31A7U3A100JW31D
10PF 1KV Capacitor 60-GRM31A7U3A100JW31D
CAP CER 10PF 1KV U2J 1206 Product overview: GRM31A7U3A100JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A100JW31 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 1KV U2J 1206 Product overview: GRM31A7U3A100JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A100JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 92AH5205 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
92AH5205
Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 92AH5205
CAP, 10PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U3A100JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A100JW31D
Ceramic Capacitors GRM31A7U3A100JW31D
CAP CER 10PF 1KV U2J 1206

CAP CER 10PF 1KV U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8330-2-ND 490-8330-6-ND 804809-GRM31A7U3A100JW31D 60-GRM31A7U3A100JW31D 92AH5205 GRM31A7U3A100JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A7U3A100JW31D 10PF 1KV Capacitor Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers