82pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
82pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
82pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-6498-2-ND | 490-6498-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |