Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31A7U2J222JW31D

Description
Murata GRM31A7U2J222JW31D
Request a Quote Datasheet
Description
Murata GRM31A7U2J222JW31D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8851843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851843
MLCCs - Multilayer Ceramic Capacitors 8851843
Murata GRM31A7U2J222JW31D

Murata GRM31A7U2J222JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851843P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851843P
MLCCs - Multilayer Ceramic Capacitors 8851843P
Murata GRM31A7U2J222JW31D

Murata GRM31A7U2J222JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706342 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706342
MLCCs - Multilayer Ceramic Capacitors 1706342
Murata GRM31A7U2J222JW31D

Murata GRM31A7U2J222JW31D

Supplier's Site
Singapore, Singapore
2200PF 630V Capacitor
60-GRM31A7U2J222JW31D
2200PF 630V Capacitor 60-GRM31A7U2J222JW31D
CAP CER 2200PF 630V U2J 1206 Product overview: GRM31A7U2J222JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J222JW31 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 630V U2J 1206 Product overview: GRM31A7U2J222JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J222JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12009-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12009-2-ND
Ceramic Capacitors 490-12009-2-ND
2200pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12009-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12009-1-ND
Ceramic Capacitors 490-12009-1-ND
2200pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12009-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12009-6-ND
Ceramic Capacitors 490-12009-6-ND
2200pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1135192-GRM31A7U2J222JW31D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1135192-GRM31A7U2J222JW31D
Capacitors - Ceramic Capacitors 1135192-GRM31A7U2J222JW31D
Win Source Part Number: 1135192-GRM31A7U2J22 2JW31D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM31A7U2J222JW31D-N D,490-12009-6,490-12 009-1,490-12009-2 Base Product Number: GRM31A7U2J

Win Source Part Number: 1135192-GRM31A7U2J222JW31D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM31A7U2J222JW31D-ND,490-12009-6,490-12009-1,490-12009-2
Base Product Number: GRM31A7U2J

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 48W5787 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
48W5787
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 48W5787
Multilayer Ceramic Capacitor, GRM Series, 2200 pF, - 5%, U2J, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2200 pF, - 5%, U2J, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J222JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J222JW31D
Ceramic Capacitors GRM31A7U2J222JW31D
CAP CER 2200PF 630V U2J 1206

CAP CER 2200PF 630V U2J 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A7U2J222JW31D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A7U2J222JW31D
630V 2.2nF U2J ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

630V 2.2nF U2J ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8851843 8851843P 60-GRM31A7U2J222JW31D 490-12009-2-ND 490-12009-6-ND 1135192-GRM31A7U2J222JW31D 48W5787 GRM31A7U2J222JW31D GRM31A7U2J222JW31D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2200PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; U2J Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details