Murata Electronics Ceramic Capacitors GRM31A7U2J220JW31D

Description
22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6496-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6496-2-ND
Ceramic Capacitors 490-6496-2-ND
22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6496-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6496-1-ND
Ceramic Capacitors 490-6496-1-ND
22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6496-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6496-6-ND
Ceramic Capacitors 490-6496-6-ND
22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

22pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U2J220JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J220JW31D
Ceramic Capacitors GRM31A7U2J220JW31D
CAP CER 22PF 630V U2J 1206

CAP CER 22PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6496-2-ND 490-6496-6-ND GRM31A7U2J220JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer Capacitors - 2002-337XMPL004MG19H - New Yorker Electronics Co., Inc.
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details