Murata Electronics Ceramic Capacitors GRM31A7U2J120JW31D

Description
CAP CER 12PF 630V U2J 1206
Request a Quote Datasheet
Description
CAP CER 12PF 630V U2J 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A7U2J120JW31DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 630V U2J 1206

CAP CER 12PF 630V U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A7U2J120JW31DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 630V U2J 1206

CAP CER 12PF 630V U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A7U2J120JW31DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

12pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U2J120JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J120JW31D
Ceramic Capacitors GRM31A7U2J120JW31D
CAP CER 12PF 630V U2J 1206

CAP CER 12PF 630V U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31A7U2J120JW31D
CAP CER 12PF 630V U2J 1206

CAP CER 12PF 630V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31A7U2J120JW31DDKR-ND 490-GRM31A7U2J120JW31DCT-ND GRM31A7U2J120JW31D GRM31A7U2J120JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers