Murata Electronics Ceramic Capacitors GRM31A7U2J101JW31D

Description
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4290-1-ND
Ceramic Capacitors 490-4290-1-ND
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4290-2-ND
Ceramic Capacitors 490-4290-2-ND
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4290-6-ND
Ceramic Capacitors 490-4290-6-ND
100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 630V Capacitor
60-GRM31A7U2J101JW31D
100PF 630V Capacitor 60-GRM31A7U2J101JW31D
CAP CER 100PF 630V U2J 1206 Product overview: GRM31A7U2J101JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J101JW31 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 630V U2J 1206 Product overview: GRM31A7U2J101JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J101JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 92AH5203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
92AH5203
Cap, 100Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 92AH5203
CAP, 100PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 100PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J101JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J101JW31D
Ceramic Capacitors GRM31A7U2J101JW31D
CAP CER 100PF 630V U2J 1206

CAP CER 100PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4290-1-ND 490-4290-6-ND 60-GRM31A7U2J101JW31D 92AH5203 GRM31A7U2J101JW31D
Product Name Ceramic Capacitors Ceramic Capacitors 100PF 630V Capacitor Cap, 100Pf, 630V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details