Murata Power Solutions Ceramic Capacitors GRM31A5C3A680JW01D

Description
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12768-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12768-2-ND
Ceramic Capacitors 490-12768-2-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12768-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12768-6-ND
Ceramic Capacitors 490-12768-6-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12768-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12768-1-ND
Ceramic Capacitors 490-12768-1-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C3A680JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C3A680JW01D
Ceramic Capacitors GRM31A5C3A680JW01D
CAP CER 68PF 1KV C0G/NP0 1206

CAP CER 68PF 1KV C0G/NP0 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 48W5785 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
48W5785
Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 48W5785
Multilayer Ceramic Capacitor, GRM Series, 68 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 68 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Murata - 03AC2755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Murata
03AC2755
Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Murata 03AC2755
CAP, 68PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:68pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 68PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:68pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12768-2-ND 490-12768-6-ND GRM31A5C3A680JW01D 48W5785 03AC2755
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details