Murata Electronics 470PF 1KV Capacitor GRM31A5C3A471JWA1D

Description
CAP CER 470PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A471JWA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A471JWA1 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A471JWA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A471JWA1 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 1KV Capacitor
60-GRM31A5C3A471JWA1D
470PF 1KV Capacitor 60-GRM31A5C3A471JWA1D
CAP CER 470PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A471JWA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A471JWA1 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A471JWA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A471JWA1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C3A471JWA1D - 919827-GRM31A5C3A471JWA1D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C3A471JWA1D
919827-GRM31A5C3A471JWA1D
Ceramic Capacitors - GRM31A5C3A471JWA1D 919827-GRM31A5C3A471JWA1D
Manufacturer: Murata Electronics North America Win Source Part Number: 919827-GRM31A5C3A471 JWA1D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16626-6, 490-16626-2, 490-16626-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919827-GRM31A5C3A471JWA1D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A5C3A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16626-6, 490-16626-2, 490-16626-1

Buy Now Datasheet
Ceramic Capacitors - 490-16626-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16626-6-ND
Ceramic Capacitors 490-16626-6-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16626-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16626-2-ND
Ceramic Capacitors 490-16626-2-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16626-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16626-1-ND
Ceramic Capacitors 490-16626-1-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 64AJ4419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
64AJ4419
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 64AJ4419
CAP, 470PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A5C3A471JWA1D 919827-GRM31A5C3A471JWA1D 490-16626-6-ND 490-16626-2-ND 64AJ4419
Product Name 470PF 1KV Capacitor Ceramic Capacitors - GRM31A5C3A471JWA1D Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details