Murata Electronics Ceramic Capacitors GRM31A5C3A271FWA1D

Description
270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A5C3A271FWA1DTR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C3A271FWA1DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 270PF 1KV C0G/NP0 1206

CAP CER 270PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C3A271FWA1DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 270PF 1KV C0G/NP0 1206

CAP CER 270PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C3A271FWA1D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C3A271FWA1D
Ceramic Capacitors GRM31A5C3A271FWA1D
CAP CER 270PF 1KV C0G/NP0 1206

CAP CER 270PF 1KV C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM31A5C3A271FWA1D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM31A5C3A271FWA1D
Capacitors - Ceramic Capacitors GRM31A5C3A271FWA1D
CAP CER 270PF 1KV C0G/NP0 1206

CAP CER 270PF 1KV C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31A5C3A271FWA1DTR-ND 490-GRM31A5C3A271FWA1DDKR-ND GRM31A5C3A271FWA1D GRM31A5C3A271FWA1D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
Film Capacitors - 2002-104MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers