Murata Power Solutions Ceramic Capacitors GRM31A5C2J820JW01D

Description
82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11627-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11627-6-ND
Ceramic Capacitors 490-11627-6-ND
82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11627-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11627-2-ND
Ceramic Capacitors 490-11627-2-ND
82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11627-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11627-1-ND
Ceramic Capacitors 490-11627-1-ND
82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 82Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata - 03AC2754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata
03AC2754
Cap, 82Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata 03AC2754
CAP, 82PF, 630V, 5%, C0G, 1206, REEL; Capacitance:82pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 82PF, 630V, 5%, C0G, 1206, REEL; Capacitance:82pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 48W5777 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
48W5777
Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 48W5777
Multilayer Ceramic Capacitor, GRM Series, 82 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 82 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11627-6-ND 490-11627-2-ND 03AC2754 48W5777
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 82Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details