Murata Electronics Ceramic Capacitors GRM31A5C2J561JW01D

Description
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13375-1-ND
Ceramic Capacitors 490-13375-1-ND
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13375-2-ND
Ceramic Capacitors 490-13375-2-ND
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13375-6-ND
Ceramic Capacitors 490-13375-6-ND
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 560Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 92AH5200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
92AH5200
Cap, 560Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 92AH5200
CAP, 560PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 560PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-13375-1-ND 490-13375-6-ND 92AH5200
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 560Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details