CAP CER 100PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J101JW01
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Multilayer Ceramic Capacitor, GRM Series, 100 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 100PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 100PF 630V C0G/NP0 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31A5C2J101JW01D | 490-5273-6-ND | 490-5273-1-ND | 64T2974 | 65AH7112 | GRM31A5C2J101JW01D |
| Product Name | 100PF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata | Cap, 100Pf, 630V, Mlcc, 1206 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |