Murata Electronics Ceramic Capacitors GRM31A5C2H680JW01D

Description
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16830-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16830-2-ND
Ceramic Capacitors 490-16830-2-ND
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16830-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16830-1-ND
Ceramic Capacitors 490-16830-1-ND
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16830-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16830-6-ND
Ceramic Capacitors 490-16830-6-ND
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 68Pf, 500V, Mlcc, 1206 Rohs Compliant Murata - 92AH5198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
92AH5198
Cap, 68Pf, 500V, Mlcc, 1206 Rohs Compliant Murata 92AH5198
CAP, 68PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 68PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16830-2-ND 490-16830-6-ND 92AH5198
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details