Murata Electronics Ceramic Capacitors GRM31A5C2H471JW01D

Description
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14670-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14670-6-ND
Ceramic Capacitors 490-14670-6-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14670-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14670-1-ND
Ceramic Capacitors 490-14670-1-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
64AJ4417
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Murata 64AJ4417
CAP, 470PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM31A5C2H471JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2H471JW01D
Ceramic Capacitors GRM31A5C2H471JW01D
CAP CER 470PF 500V C0G/NP0 1206

CAP CER 470PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A5C2H471JW01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A5C2H471JW01D
500V 470pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

500V 470pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14670-6-ND 490-14670-1-ND 64AJ4417 GRM31A5C2H471JW01D GRM31A5C2H471JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers