Murata Electronics 10PF 500V Capacitor GRM31A5C2H100JW01D

Description
CAP CER 10PF 500V C0G/NP0 1206 Product overview: GRM31A5C2H100JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2H100JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 500V C0G/NP0 1206 Product overview: GRM31A5C2H100JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2H100JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 500V Capacitor
60-GRM31A5C2H100JW01D
10PF 500V Capacitor 60-GRM31A5C2H100JW01D
CAP CER 10PF 500V C0G/NP0 1206 Product overview: GRM31A5C2H100JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2H100JW01 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 500V C0G/NP0 1206 Product overview: GRM31A5C2H100JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2H100JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16826-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16826-1-ND
Ceramic Capacitors 490-16826-1-ND
10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16826-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16826-2-ND
Ceramic Capacitors 490-16826-2-ND
10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16826-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16826-6-ND
Ceramic Capacitors 490-16826-6-ND
10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C2H100JW01D - 804622-GRM31A5C2H100JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C2H100JW01D
804622-GRM31A5C2H100JW01D
Ceramic Capacitors - GRM31A5C2H100JW01D 804622-GRM31A5C2H100JW01D
Manufacturer: Murata Electronics Win Source Part Number: 804622-GRM31A5C2H100 JW01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 804622-GRM31A5C2H100JW01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.051" (1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 10pF 500volts C0G 5% - 535-GRM31A5C2H100JW01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 10pF 500volts C0G 5%
535-GRM31A5C2H100JW01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 10pF 500volts C0G 5% 535-GRM31A5C2H100JW01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 10pF 500volts C0G 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 10pF 500volts C0G 5%

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A5C2H100JW01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A5C2H100JW01D
500V 10pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

500V 10pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Pf, 500V, Mlcc, 1206 Rohs Compliant Murata - 65AH7107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
65AH7107
Cap, 10Pf, 500V, Mlcc, 1206 Rohs Compliant Murata 65AH7107
CAP, 10PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C2H100JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2H100JW01D
Ceramic Capacitors GRM31A5C2H100JW01D
CAP CER 10PF 500V C0G/NP0 1206

CAP CER 10PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A5C2H100JW01D 490-16826-1-ND 490-16826-6-ND 804622-GRM31A5C2H100JW01D 535-GRM31A5C2H100JW01D GRM31A5C2H100JW01D 65AH7107 GRM31A5C2H100JW01D
Product Name 10PF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A5C2H100JW01D Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 10pF 500volts C0G 5% Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Pf, 500V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers