Murata Electronics Ceramic Capacitors GRM319R71E474KA01D

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1784-1-ND
Ceramic Capacitors 490-1784-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1784-6-ND
Ceramic Capacitors 490-1784-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1784-2-ND
Ceramic Capacitors 490-1784-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R71E474KA01D - 846218-GRM319R71E474KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R71E474KA01D
846218-GRM319R71E474KA01D
Ceramic Capacitors - GRM319R71E474KA01D 846218-GRM319R71E474KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 846218-GRM319R71E474 KA01D Series: GRM Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM319R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM42-6X7R474K025AD, 490-1784-6, 490-1784-2, 490-1784-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 846218-GRM319R71E474KA01D
Series: GRM
Features: 0.47 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM319R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM42-6X7R474K025AD, 490-1784-6, 490-1784-2, 490-1784-1

Buy Now Datasheet
Singapore, Singapore
0.47UF 25V Capacitor
60-GRM319R71E474KA01D
0.47UF 25V Capacitor 60-GRM319R71E474KA01D
CAP CER 0.47UF 25V X7R 1206 Product overview: GRM319R71E474KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R71E474KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X7R 1206 Product overview: GRM319R71E474KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R71E474KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1784-1-ND 490-1784-6-ND 846218-GRM319R71E474KA01D 60-GRM319R71E474KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM319R71E474KA01D 0.47UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details