Murata Electronics Ceramic Capacitors GRM319R61H475MA12D

Description
CAP CER 4.7UF 50V X5R 1206
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X5R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM319R61H475MA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X5R 1206

CAP CER 4.7UF 50V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM319R61H475MA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X5R 1206

CAP CER 4.7UF 50V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM319R61H475MA12DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM319R61H475MA12DDKR-ND 490-GRM319R61H475MA12DCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details