Murata Electronics Ceramic Capacitors GRM319R61A226ME15D

Description
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12762-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12762-1-ND
Ceramic Capacitors 490-12762-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12762-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12762-6-ND
Ceramic Capacitors 490-12762-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12762-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12762-2-ND
Ceramic Capacitors 490-12762-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM319R61A226ME15D - 872958-GRM319R61A226ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R61A226ME15D
872958-GRM319R61A226ME15D
Ceramic Capacitors - GRM319R61A226ME15D 872958-GRM319R61A226ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 872958-GRM319R61A226 ME15D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM319R61A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12762-6, GRM319R61A226ME15D-N D, 490-12762-1, 490-12762-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872958-GRM319R61A226ME15D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM319R61A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12762-6, GRM319R61A226ME15D-ND, 490-12762-1, 490-12762-2

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM319R61A226ME15D
22UF 10V Capacitor 60-GRM319R61A226ME15D
CAP CER 22UF 10V X5R 1206 Product overview: GRM319R61A226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61A226ME15 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 1206 Product overview: GRM319R61A226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61A226ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM319R61A226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R61A226ME15D
Ceramic Capacitors GRM319R61A226ME15D
CAP CER 22UF 10V X5R 1206

CAP CER 22UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12762-1-ND 490-12762-6-ND 872958-GRM319R61A226ME15D 60-GRM319R61A226ME15D GRM319R61A226ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM319R61A226ME15D 22UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details