Murata Electronics Ceramic Capacitors GRM319R61A225KA01D

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1815-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1815-1-ND
Ceramic Capacitors 490-1815-1-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1815-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1815-6-ND
Ceramic Capacitors 490-1815-6-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1815-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1815-2-ND
Ceramic Capacitors 490-1815-2-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM319R61A225KA01D
2.2UF 10V Capacitor 60-GRM319R61A225KA01D
CAP CER 2.2UF 10V X5R 1206 Product overview: GRM319R61A225KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61A225KA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 1206 Product overview: GRM319R61A225KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R61A225KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM319R61A225KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM319R61A225KA01D
Ceramic Capacitors GRM319R61A225KA01D
CAP CER 2.2UF 10V X5R 1206

CAP CER 2.2UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1815-1-ND 490-1815-6-ND 60-GRM319R61A225KA01D GRM319R61A225KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details