Murata Electronics Ceramic Capacitors - GRM319R11C105KC11D GRM319R11C105KC11D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067160-GRM319R11C10 5KC11D Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): CC1206KFX7R7BB105; C1608X6S1V105K; C1608X6S1C105K; C1608X5R1V105K; GRM188F11C105ZA01D; GRM155F11A105ZE01D; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067160-GRM319R11C10 5KC11D Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): CC1206KFX7R7BB105; C1608X6S1V105K; C1608X6S1C105K; C1608X5R1V105K; GRM188F11C105ZA01D; GRM155F11A105ZE01D; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM319R11C105KC11D - 1067160-GRM319R11C105KC11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM319R11C105KC11D
1067160-GRM319R11C105KC11D
Ceramic Capacitors - GRM319R11C105KC11D 1067160-GRM319R11C105KC11D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067160-GRM319R11C10 5KC11D Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 850 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): CC1206KFX7R7BB105; C1608X6S1V105K; C1608X6S1C105K; C1608X5R1V105K; GRM188F11C105ZA01D; GRM155F11A105ZE01D; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067160-GRM319R11C105KC11D
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Thickness: 850 µm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): CC1206KFX7R7BB105; C1608X6S1V105K; C1608X6S1C105K; C1608X5R1V105K; GRM188F11C105ZA01D; GRM155F11A105ZE01D;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 16 V

Buy Now
Singapore, Singapore
SMD 1uF 16V Capacitor
60-GRM319R11C105KC11D
SMD 1uF 16V Capacitor 60-GRM319R11C105KC11D
Cap Ceramic 1uF 16V R 10% Pad SMD 1206 125C T/R Product overview: GRM319R11C105KC11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R11C105KC11 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 16V R 10% Pad SMD 1206 125C T/R Product overview: GRM319R11C105KC11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM319R11C105KC11D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1067160-GRM319R11C105KC11D 60-GRM319R11C105KC11D
Product Name Ceramic Capacitors - GRM319R11C105KC11D SMD 1uF 16V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details