Murata Electronics Ceramic Capacitors GRM3196S2A180JZ01D

Description
18pF ±5% 100V Ceramic Capacitor S2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
18pF ±5% 100V Ceramic Capacitor S2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3196S2A180JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3196S2A180JZ01D-ND
Ceramic Capacitors GRM3196S2A180JZ01D-ND
18pF ±5% 100V Ceramic Capacitor S2H 1206 (3216 Metric)

18pF ±5% 100V Ceramic Capacitor S2H 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM3196S2A180JZ01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers