Murata Electronics Ceramic Capacitors GRM3196P2A181JZ01D

Description
180pF ±5% 100V Ceramic Capacitor P2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±5% 100V Ceramic Capacitor P2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3196P2A181JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3196P2A181JZ01D-ND
Ceramic Capacitors GRM3196P2A181JZ01D-ND
180pF ±5% 100V Ceramic Capacitor P2H 1206 (3216 Metric)

180pF ±5% 100V Ceramic Capacitor P2H 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3196P2A181JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3196P2A181JZ01D
Ceramic Capacitors GRM3196P2A181JZ01D
CAP CER 180PF 100V P2H 1206

CAP CER 180PF 100V P2H 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM3196P2A181JZ01D-ND GRM3196P2A181JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details