Murata Electronics Ceramic Capacitors GRM3195C2A752JA01D

Description
7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6493-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6493-6-ND
Ceramic Capacitors 490-6493-6-ND
7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6493-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6493-1-ND
Ceramic Capacitors 490-6493-1-ND
7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6493-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6493-2-ND
Ceramic Capacitors 490-6493-2-ND
7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

7500pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3195C2A752JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C2A752JA01D
Ceramic Capacitors GRM3195C2A752JA01D
CAP CER 7500PF 100V C0G/NP0 1206

CAP CER 7500PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6493-6-ND 490-6493-1-ND GRM3195C2A752JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details