Murata Electronics 8200PF 50V Capacitor GRM3195C1H822JA01D

Description
CAP CER 8200PF 50V C0G/NP0 1206 Product overview: GRM3195C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H822JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8200PF 50V C0G/NP0 1206 Product overview: GRM3195C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H822JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200PF 50V Capacitor
60-GRM3195C1H822JA01D
8200PF 50V Capacitor 60-GRM3195C1H822JA01D
CAP CER 8200PF 50V C0G/NP0 1206 Product overview: GRM3195C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H822JA01 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 50V C0G/NP0 1206 Product overview: GRM3195C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H822JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1753-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1753-6-ND
Ceramic Capacitors 490-1753-6-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1753-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1753-2-ND
Ceramic Capacitors 490-1753-2-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1753-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1753-1-ND
Ceramic Capacitors 490-1753-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 972559-GRM3195C1H822JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
972559-GRM3195C1H822JA01D
Capacitors - Ceramic Capacitors 972559-GRM3195C1H822JA01D
Win Source Part Number: 972559-GRM3195C1H822 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 8200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM42-6C0G822J050AD, 490-1753-6,490-1753- 2,490-1753-1 Base Product Number: GRM3195C1H Product Status: Not For New Designs

Win Source Part Number: 972559-GRM3195C1H822JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 8200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM42-6C0G822J050AD,490-1753-6,490-1753-2,490-1753-1
Base Product Number: GRM3195C1H
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM3195C1H822JA01D 490-1753-6-ND 490-1753-2-ND 972559-GRM3195C1H822JA01D
Product Name 8200PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details