Murata Power Solutions Ceramic Capacitors GRM3195C1H333JA01D

Description
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1763-2-ND
Ceramic Capacitors 490-1763-2-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1763-6-ND
Ceramic Capacitors 490-1763-6-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1763-1-ND
Ceramic Capacitors 490-1763-1-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-GRM3195C1H333JA01D
0.033UF 50V Capacitor 60-GRM3195C1H333JA01D
CAP CER 0.033UF 50V C0G/NP0 1206 Product overview: GRM3195C1H333JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H333JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V C0G/NP0 1206 Product overview: GRM3195C1H333JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H333JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236739 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236739
MLCCs - Multilayer Ceramic Capacitors 7236739
Murata GRM3195C1H333JA01D

Murata GRM3195C1H333JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236739P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236739P
MLCCs - Multilayer Ceramic Capacitors 7236739P
Murata GRM3195C1H333JA01D

Murata GRM3195C1H333JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696231 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696231
MLCCs - Multilayer Ceramic Capacitors 1696231
Murata GRM3195C1H333JA01D

Murata GRM3195C1H333JA01D

Supplier's Site
Ceramic Capacitors - GRM3195C1H333JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H333JA01D
Ceramic Capacitors GRM3195C1H333JA01D
CAP CER 0.033UF 50V C0G/NP0 1206

CAP CER 0.033UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 0.033Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata - 10AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata
10AC7392
Cap, 0.033Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata 10AC7392
CAP, 0.033µF, 50V, C0G/NP0, 1206, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 0.033µF, 50V, C0G/NP0, 1206, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1763-2-ND 490-1763-6-ND 60-GRM3195C1H333JA01D 7236739 7236739P GRM3195C1H333JA01D 10AC7392
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 50V, C0G/np0, 1206, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers