Murata Electronics Ceramic Capacitors GRM3195C1H273JA01D

Description
0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1762-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1762-6-ND
Ceramic Capacitors 490-1762-6-ND
0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1762-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1762-1-ND
Ceramic Capacitors 490-1762-1-ND
0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1762-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1762-2-ND
Ceramic Capacitors 490-1762-2-ND
0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202885P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202885P
MLCCs - Multilayer Ceramic Capacitors 8202885P
Murata GRM3195C1H273JA01D

Murata GRM3195C1H273JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202885
MLCCs - Multilayer Ceramic Capacitors 8202885
Murata GRM3195C1H273JA01D

Murata GRM3195C1H273JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706091 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706091
MLCCs - Multilayer Ceramic Capacitors 1706091
Murata GRM3195C1H273JA01D

Murata GRM3195C1H273JA01D

Supplier's Site
Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH5212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH5212
Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH5212
CAP, 0.027UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.027UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 03AJ1673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
03AJ1673
Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 03AJ1673
CAP, 0.027UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.027UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C1H273JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H273JA01D
Ceramic Capacitors GRM3195C1H273JA01D
CAP CER 0.027UF 50V C0G/NP0 1206

CAP CER 0.027UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1762-6-ND 490-1762-1-ND 8202885P 8202885 92AH5212 GRM3195C1H273JA01D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.027Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details