Murata Electronics Ceramic Capacitors GRM3195C1H223JA01J

Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM3195C1H223JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C1H223JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V C0G/NP0 1206

CAP CER 0.022UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C1H223JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V C0G/NP0 1206

CAP CER 0.022UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GRM3195C1H223JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H223JA01J
Ceramic Capacitors GRM3195C1H223JA01J
CAP CER 0.022UF 50V C0G/NP0 1206

CAP CER 0.022UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM3195C1H223JA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM3195C1H223JA01J
Capacitors - Ceramic Capacitors GRM3195C1H223JA01J
CAP CER 0.022UF 50V C0G/NP0 1206

CAP CER 0.022UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM3195C1H223JA01JTR-ND 490-GRM3195C1H223JA01JDKR-ND GRM3195C1H223JA01J GRM3195C1H223JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details