Murata Electronics Ceramic Capacitors GRM3195C1H153JA01J

Description
CAP CER 0.015UF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM3195C1H153JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 50V C0G/NP0 1206

CAP CER 0.015UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C1H153JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 50V C0G/NP0 1206

CAP CER 0.015UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM3195C1H153JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM3195C1H153JA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM3195C1H153JA01J
Capacitors - Ceramic Capacitors GRM3195C1H153JA01J
CAP CER 0.015UF 50V C0G/NP0 1206

CAP CER 0.015UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM3195C1H153JA01JCT-ND 490-GRM3195C1H153JA01JDKR-ND GRM3195C1H153JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details