Murata Electronics Ceramic Capacitors GRM3195C1H153JA01D

Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1758-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1758-1-ND
Ceramic Capacitors 490-1758-1-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1758-2-ND
Ceramic Capacitors 490-1758-2-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1758-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1758-6-ND
Ceramic Capacitors 490-1758-6-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3195C1H153JA01D - 775395-GRM3195C1H153JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3195C1H153JA01D
775395-GRM3195C1H153JA01D
Ceramic Capacitors - GRM3195C1H153JA01D 775395-GRM3195C1H153JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775395-GRM3195C1H153 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): C3216NP01H153J060AA; GCM3195C1H153JA16J; GCM3195C1H153JA16B; GCM3195C1H153JA16D; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775395-GRM3195C1H153JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): C3216NP01H153J060AA; GCM3195C1H153JA16J; GCM3195C1H153JA16B; GCM3195C1H153JA16D;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.015UF 50V Capacitor
60-GRM3195C1H153JA01D
0.015UF 50V Capacitor 60-GRM3195C1H153JA01D
CAP CER 0.015UF 50V C0G/NP0 1206 Product overview: GRM3195C1H153JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H153JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 50V C0G/NP0 1206 Product overview: GRM3195C1H153JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3195C1H153JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.015Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata - 38K1709 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.015Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata
38K1709
Ceramic Capacitor, 0.015Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata 38K1709
CERAMIC CAPACITOR, 0.015UF 50V, C0G/NP0, 5%, 1206; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.015UF 50V, C0G/NP0, 5%, 1206; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH5210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH5210
Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH5210
CAP, 0.015UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.015UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM3195C1H153JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H153JA01D
Ceramic Capacitors GRM3195C1H153JA01D
CAP CER 0.015UF 50V C0G/NP0 1206

CAP CER 0.015UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1758-1-ND 490-1758-6-ND 775395-GRM3195C1H153JA01D 60-GRM3195C1H153JA01D 38K1709 92AH5210 GRM3195C1H153JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM3195C1H153JA01D 0.015UF 50V Capacitor Ceramic Capacitor, 0.015Uf 50V, C0G/np0, 5%, 1206; Capacitance Murata Cap, 0.015Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details