Murata Electronics Ceramic Capacitors GRM3195C1H133JA01D

Description
0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1757-2-ND
Ceramic Capacitors 490-1757-2-ND
0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1757-6-ND
Ceramic Capacitors 490-1757-6-ND
0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1757-1-ND
Ceramic Capacitors 490-1757-1-ND
0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.013µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-1757-2-ND 490-1757-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0130 microF 0.0130 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details