Murata Electronics Ceramic Capacitors - GRM3192C2A153JA01D GRM3192C2A153JA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979461-GRM3192C2A153 JA01D Voltage Rating: 100 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 850 µm Height: 950 µm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979461-GRM3192C2A153 JA01D Voltage Rating: 100 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 850 µm Height: 950 µm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3192C2A153JA01D - 979461-GRM3192C2A153JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3192C2A153JA01D
979461-GRM3192C2A153JA01D
Ceramic Capacitors - GRM3192C2A153JA01D 979461-GRM3192C2A153JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979461-GRM3192C2A153 JA01D Voltage Rating: 100 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 850 µm Height: 950 µm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979461-GRM3192C2A153JA01D
Voltage Rating: 100 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 15 nF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 850 µm
Height: 950 µm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V

Buy Now
General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM3192C2A153JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C2A153JA01 D can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM3192C2A153JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C2A153JA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 979461-GRM3192C2A153JA01D 60-GRM3192C2A153JA01D
Product Name Ceramic Capacitors - GRM3192C2A153JA01D Capacitor
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details