Murata Power Solutions SMD 0.01uF 100V Capacitor GRM3192C2A103JA01D

Description
Cap Ceramic 0.01uF 100V CH 5% Pad SMD 1206 125Ž T/R Product overview: GRM3192C2A103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C2A103JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.01uF 100V CH 5% Pad SMD 1206 125Ž T/R Product overview: GRM3192C2A103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C2A103JA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 100V Capacitor
60-GRM3192C2A103JA01D
SMD 0.01uF 100V Capacitor 60-GRM3192C2A103JA01D
Cap Ceramic 0.01uF 100V CH 5% Pad SMD 1206 125Ž T/R Product overview: GRM3192C2A103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C2A103JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V CH 5% Pad SMD 1206 125Ž T/R Product overview: GRM3192C2A103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM3192C2A103JA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM3192C2A103JA01D - 1134546-GRM3192C2A103JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM3192C2A103JA01D
1134546-GRM3192C2A103JA01D
Ceramic Capacitors - GRM3192C2A103JA01D 1134546-GRM3192C2A103JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134546-GRM3192C2A10 3JA01D Termination: SMD/SMT Voltage Rating: 100 V Length: 3.2 mm Voltage: 100 V Capacitance: 10 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 850 µm Dielectric Material: Ceramic Height: 850 µm Material: Ceramic Width: 1.6 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134546-GRM3192C2A103JA01D
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.2 mm
Voltage: 100 V
Capacitance: 10 nF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 850 µm
Dielectric Material: Ceramic
Height: 850 µm
Material: Ceramic
Width: 1.6 mm
Dissipation Factor: 0.025 %
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM3192C2A103JA01D 1134546-GRM3192C2A103JA01D
Product Name SMD 0.01uF 100V Capacitor Ceramic Capacitors - GRM3192C2A103JA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers