Murata Electronics Ceramic Capacitors - GRM316C81C225KA12D GRM316C81C225KA12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919817-GRM316C81C225 KA12D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM316C81C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919817-GRM316C81C225 KA12D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM316C81C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM316C81C225KA12D - 919817-GRM316C81C225KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM316C81C225KA12D
919817-GRM316C81C225KA12D
Ceramic Capacitors - GRM316C81C225KA12D 919817-GRM316C81C225KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 919817-GRM316C81C225 KA12D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM316C81C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919817-GRM316C81C225KA12D
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM316C81C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - GRM316C81C225KA12D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM316C81C225KA12D-ND
Ceramic Capacitors GRM316C81C225KA12D-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM316C81C225KA12D
2.2UF 16V Capacitor 60-GRM316C81C225KA12D
CAP CER 2.2UF 16V X6S 1206 Product overview: GRM316C81C225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM316C81C225KA12 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X6S 1206 Product overview: GRM316C81C225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM316C81C225KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM316C81C225KA12D
CAP CER 2.2UF 16V X6S 1206

CAP CER 2.2UF 16V X6S 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919817-GRM316C81C225KA12D GRM316C81C225KA12D-ND 60-GRM316C81C225KA12D GRM316C81C225KA12D
Product Name Ceramic Capacitors - GRM316C81C225KA12D Ceramic Capacitors 2.2UF 16V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details