Murata Electronics Ceramic Capacitors GRM3166T1H5R0CD01D

Description
5pF ±0.25pF 50V Ceramic Capacitor T2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 50V Ceramic Capacitor T2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3166T1H5R0CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3166T1H5R0CD01D-ND
Ceramic Capacitors GRM3166T1H5R0CD01D-ND
5pF ±0.25pF 50V Ceramic Capacitor T2H 1206 (3216 Metric)

5pF ±0.25pF 50V Ceramic Capacitor T2H 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3166T1H5R0CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3166T1H5R0CD01D
Ceramic Capacitors GRM3166T1H5R0CD01D
CAP CER 5PF 50V T2H 1206

CAP CER 5PF 50V T2H 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM3166T1H5R0CD01D-ND GRM3166T1H5R0CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details