Murata Electronics Ceramic Capacitors GRM3166R1H271JZ01D

Description
270pF ±5% 50V Ceramic Capacitor R2H 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor R2H 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM3166R1H271JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM3166R1H271JZ01D-ND
Ceramic Capacitors GRM3166R1H271JZ01D-ND
270pF ±5% 50V Ceramic Capacitor R2H 1206 (3216 Metric)

270pF ±5% 50V Ceramic Capacitor R2H 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM3166R1H271JZ01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details