Murata Electronics Ceramic Capacitors GRM21BZ71E475KE15L

Description
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BZ71E475KE15LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71E475KE15LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71E475KE15LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478135 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478135
MLCCs - Multilayer Ceramic Capacitors 2478135
Murata GRM21BZ71E475KE15L

Murata GRM21BZ71E475KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478136P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478136P
MLCCs - Multilayer Ceramic Capacitors 2478136P
Murata GRM21BZ71E475KE15L

Murata GRM21BZ71E475KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478136 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478136
MLCCs - Multilayer Ceramic Capacitors 2478136
Murata GRM21BZ71E475KE15L

Murata GRM21BZ71E475KE15L

Supplier's Site
Capacitors - Ceramic Capacitors - 1331436-GRM21BZ71E475KE15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331436-GRM21BZ71E475KE15L
Capacitors - Ceramic Capacitors 1331436-GRM21BZ71E475KE15L
Manufacturer: Murata Electronics Win Source Part Number: 1331436-GRM21BZ71E47 5KE15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BZ71E475KE1 5LCT,490-GRM21BZ71E4 75KE15LDKR,490-GRM21 BZ71E475KE15LTR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331436-GRM21BZ71E475KE15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BZ71E475KE15LCT,490-GRM21BZ71E475KE15LDKR,490-GRM21BZ71E475KE15LTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GRM21BZ71E475KE15L
4.7UF 25V Capacitor 60-GRM21BZ71E475KE15L
CAP CER 4.7UF 25V X7R 0805 Product overview: GRM21BZ71E475KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71E475KE15 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 0805 Product overview: GRM21BZ71E475KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71E475KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BZ71E475KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BZ71E475KE15L
Ceramic Capacitors GRM21BZ71E475KE15L
CAP CER 4.7UF 25V X7R 0805

CAP CER 4.7UF 25V X7R 0805

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4409
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4409
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7212
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7212
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BZ71E475KE15LCT-ND 490-GRM21BZ71E475KE15LDKR-ND 2478135 1331436-GRM21BZ71E475KE15L 60-GRM21BZ71E475KE15L GRM21BZ71E475KE15L 64AJ4409
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 25V Capacitor Ceramic Capacitors Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details