Murata Electronics 10UF 16V Capacitor GRM21BZ71C106KE15L

Description
CAP CER 10UF 16V X7R 0805 Product overview: GRM21BZ71C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71C106KE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 16V X7R 0805 Product overview: GRM21BZ71C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71C106KE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BZ71C106KE15L
10UF 16V Capacitor 60-GRM21BZ71C106KE15L
CAP CER 10UF 16V X7R 0805 Product overview: GRM21BZ71C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71C106KE15 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7R 0805 Product overview: GRM21BZ71C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BZ71C106KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM21BZ71C106KE15LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7R 0805

CAP CER 10UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71C106KE15LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7R 0805

CAP CER 10UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BZ71C106KE15LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7R 0805

CAP CER 10UF 16V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 980336-GRM21BZ71C106KE15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
980336-GRM21BZ71C106KE15L
Capacitors - Ceramic Capacitors 980336-GRM21BZ71C106KE15L
Win Source Part Number: 980336-GRM21BZ71C106 KE15L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM21BZ71C106KE1 5LCT,490-GRM21BZ71C1 06KE15LTR

Win Source Part Number: 980336-GRM21BZ71C106KE15L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRM21BZ71C106KE15LCT,490-GRM21BZ71C106KE15LTR

Buy Now Datasheet
Ceramic Capacitors - GRM21BZ71C106KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BZ71C106KE15L
Ceramic Capacitors GRM21BZ71C106KE15L
CAP CER 0805 16VDC 10UF X7R 10%

CAP CER 0805 16VDC 10UF X7R 10%

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BZ71C106KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BZ71C106KE15L
16V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BZ71C106KE15L 490-GRM21BZ71C106KE15LCT-ND 490-GRM21BZ71C106KE15LDKR-ND 980336-GRM21BZ71C106KE15L GRM21BZ71C106KE15L GRM21BZ71C106KE15L
Product Name 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details