Murata Electronics Ceramic Capacitors GRM21BR72E103KW03L

Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3534-1-ND
Ceramic Capacitors 490-3534-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3534-6-ND
Ceramic Capacitors 490-3534-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3534-2-ND
Ceramic Capacitors 490-3534-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-GRM21BR72E103KW03L
10000PF 250V Capacitor 60-GRM21BR72E103KW03L
CAP CER 10000PF 250V X7R 0805 Product overview: GRM21BR72E103KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72E103KW03 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R 0805 Product overview: GRM21BR72E103KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR72E103KW03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Murata - 14T3351 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Murata
14T3351
Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Murata 14T3351
Multilayer Ceramic Capacitor, GRM Series, 0.01 - F, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.01 - F, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 250V, 10%, X7R, 0805, Reel; Capacitance Murata - 11AC3203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 10%, X7R, 0805, Reel; Capacitance Murata
11AC3203
Cap, 0.01Μf, 250V, 10%, X7R, 0805, Reel; Capacitance Murata 11AC3203
CAP, 0.01µF, 250V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.01µF, 250V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM21BR72E103KW03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR72E103KW03L
Ceramic Capacitors GRM21BR72E103KW03L
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3534-1-ND 490-3534-6-ND 60-GRM21BR72E103KW03L 14T3351 11AC3203 GRM21BR72E103KW03L
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 250V Capacitor Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 0.01Μf, 250V, 10%, X7R, 0805, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details