Murata Electronics 0.68UF 50V Capacitor GRM21BR71H684KAC4L

Description
CAP CER 0.68UF 50V X7R 0805 Product overview: GRM21BR71H684KAC4L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H684KAC4 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.68UF 50V X7R 0805 Product overview: GRM21BR71H684KAC4L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H684KAC4 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF 50V Capacitor
60-GRM21BR71H684KAC4L
0.68UF 50V Capacitor 60-GRM21BR71H684KAC4L
CAP CER 0.68UF 50V X7R 0805 Product overview: GRM21BR71H684KAC4L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H684KAC4 L can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 50V X7R 0805 Product overview: GRM21BR71H684KAC4L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71H684KAC4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16319-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16319-1-ND
Ceramic Capacitors 490-16319-1-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16319-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16319-2-ND
Ceramic Capacitors 490-16319-2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16319-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16319-6-ND
Ceramic Capacitors 490-16319-6-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71H684KAC4L - 872954-GRM21BR71H684KAC4L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71H684KAC4L
872954-GRM21BR71H684KAC4L
Ceramic Capacitors - GRM21BR71H684KAC4L 872954-GRM21BR71H684KAC4L
Manufacturer: Murata Electronics North America Win Source Part Number: 872954-GRM21BR71H684 KAC4L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21BR71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16319-6, 490-16319-2, 490-16319-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872954-GRM21BR71H684KAC4L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM21BR71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16319-6, 490-16319-2, 490-16319-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR71H684KAC4L 490-16319-1-ND 490-16319-6-ND 872954-GRM21BR71H684KAC4L
Product Name 0.68UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR71H684KAC4L
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers