Murata Electronics Ceramic Capacitors GRM21BR71E334KA01K

Description
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR71E334KA01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BR71E334KA01K-ND
Ceramic Capacitors GRM21BR71E334KA01K-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71E334KA01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71E334KA01K
Ceramic Capacitors GRM21BR71E334KA01K
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM21BR71E334KA01K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BR71E334KA01K
Capacitors - Ceramic Capacitors GRM21BR71E334KA01K
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM21BR71E334KA01K-ND GRM21BR71E334KA01K GRM21BR71E334KA01K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers