Murata Power Solutions 1.5UF 25V Capacitor GRM21BR71E155KA88L

Description
CAP CER 1.5UF 25V X7R 0805 Product overview: GRM21BR71E155KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E155KA88 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5UF 25V X7R 0805 Product overview: GRM21BR71E155KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E155KA88 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5UF 25V Capacitor
60-GRM21BR71E155KA88L
1.5UF 25V Capacitor 60-GRM21BR71E155KA88L
CAP CER 1.5UF 25V X7R 0805 Product overview: GRM21BR71E155KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E155KA88 L can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 25V X7R 0805 Product overview: GRM21BR71E155KA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71E155KA88L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71E155KA88L - 1041787-GRM21BR71E155KA88L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71E155KA88L
1041787-GRM21BR71E155KA88L
Ceramic Capacitors - GRM21BR71E155KA88L 1041787-GRM21BR71E155KA88L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041787-GRM21BR71E15 5KA88L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.5μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041787-GRM21BR71E155KA88L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.5μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.053" (1.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-3330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3330-2-ND
Ceramic Capacitors 490-3330-2-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3330-1-ND
Ceramic Capacitors 490-3330-1-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3330-6-ND
Ceramic Capacitors 490-3330-6-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71E155KA88L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71E155KA88L
Ceramic Capacitors GRM21BR71E155KA88L
CAP CER 1.5UF 25V X7R 0805

CAP CER 1.5UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR71E155KA88L 1041787-GRM21BR71E155KA88L 490-3330-2-ND 490-3330-6-ND GRM21BR71E155KA88L
Product Name 1.5UF 25V Capacitor Ceramic Capacitors - GRM21BR71E155KA88L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details