Murata Electronics Ceramic Capacitors GRM21BR71C155KA01L

Description
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14823-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14823-6-ND
Ceramic Capacitors 490-14823-6-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14823-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14823-2-ND
Ceramic Capacitors 490-14823-2-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14823-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14823-1-ND
Ceramic Capacitors 490-14823-1-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-14823-6-ND 490-14823-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details