4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4.7UF 10V X7R 0805 Product overview: GRM21BR71A475KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A475KA73
Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 4.7UF 10V X7R 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6480-2-ND | 60-GRM21BR71A475KA73L | 13T1201 | GRM21BR71A475KA73L |
| Product Name | Ceramic Capacitors | 4.7UF 10V Capacitor | Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |