Murata Power Solutions Ceramic Capacitors GRM21BR71A105KA01L

Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1695-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1695-6-ND
Ceramic Capacitors 490-1695-6-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1695-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1695-2-ND
Ceramic Capacitors 490-1695-2-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1695-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1695-1-ND
Ceramic Capacitors 490-1695-1-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71A105KA01L - 872951-GRM21BR71A105KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71A105KA01L
872951-GRM21BR71A105KA01L
Ceramic Capacitors - GRM21BR71A105KA01L 872951-GRM21BR71A105KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872951-GRM21BR71A105 KA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21BR71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1695-2, 490-1695-6, 490-1695-1, GRM40X7R105K010AL

Manufacturer: Murata Electronics North America
Win Source Part Number: 872951-GRM21BR71A105KA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM21BR71A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1695-2, 490-1695-6, 490-1695-1, GRM40X7R105K010AL

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-GRM21BR71A105KA01L
1UF 10V Capacitor 60-GRM21BR71A105KA01L
CAP CER 1UF 10V X7R 0805 Product overview: GRM21BR71A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A105KA01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X7R 0805 Product overview: GRM21BR71A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A105KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71A105KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71A105KA01L
Ceramic Capacitors GRM21BR71A105KA01L
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1695-6-ND 490-1695-2-ND 872951-GRM21BR71A105KA01L 60-GRM21BR71A105KA01L GRM21BR71A105KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR71A105KA01L 1UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details